RS Components, Ltd. 513593

Description
General purpose paper masking tape with a natural rubber adhesive. Ideal for sealing, fixing, marking and light duty packaging. Temperature resistant to 50°C (short term) Backing Material = Paper Adhesive Material = Rubber Width = 38mm Length = 50m Model Number = Tesa 4323 Thickness = 0.13mm Colour = Beige
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 513593 - RS Components, Ltd.
Corby, Northants, United Kingdom
General purpose paper masking tape with a natural rubber adhesive. Ideal for sealing, fixing, marking and light duty packaging. Temperature resistant to 50°C (short term) Backing Material = Paper Adhesive Material = Rubber Width = 38mm Length = 50m Model Number = Tesa 4323 Thickness = 0.13mm Colour = Beige

General purpose paper masking tape with a natural rubber adhesive.
Ideal for sealing, fixing, marking and light duty packaging. Temperature resistant to 50°C (short term)
Backing Material = Paper
Adhesive Material = Rubber
Width = 38mm
Length = 50m
Model Number = Tesa 4323
Thickness = 0.13mm
Colour = Beige

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Masking Tapes
Product Number 513593
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

 - 8326287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Silicone
Materials of Construction Polyester
Width 0.4724 inches (12 mm)
View Details
 - 7682551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Silicone
Materials of Construction Polyester
Width 1.97 inches (50 mm)
View Details
 - 4362778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Silicone
Materials of Construction Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details
 - 1312722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.9449 inches (24 mm)
Thickness 0.0 inches (0.0 mm)
View Details