3M⢠301E Performance Masking Tape is a moisture and solvent resistant product for use in medium temperature bake oven, it is a balanced product that can withstand higher temperatures up to 100 °C.
Backing Material = Crepe Paper
Adhesive Material = Rubber
Width = 36mm
Length = 55m
Model Number = 301E
Thickness = 0.16mm
Colour = Yellow
RS Components, Ltd. | |
---|---|
Product Category | Masking Tapes |
Product Number | 1240915 |
Adhesive | Rubber |