IDENTCO International Datasheets for Thermal Transfer Ribbons and Foils
Hot stamping foils or films are used to emboss a metallic or colored finish onto a surface, usually through a thermal bonding or hot stamping process.
Thermal Transfer Ribbons and Foils: Learn more
| Product Name | Notes |
|---|---|
| For printing on gloss materials where harsh chemical, heat, and abrasion resistance is required, IDENTCO’s TTRR-B high-performance resin ribbon is ideal. When printed on the recommended IDENTCO label material, this... | |
| IDENTCO’s TTRR-A is a resin/wax formulation recommended for printing on paper and matte materials and designed for indoor use. It has precise sensitivity for high-speed printing with the assurance of... | |
| IDENTCO’s TTRR-D is a high-performance resin ribbon that offers optimal print quality and clarity when printed on IDENTCO polyester materials. This ribbon is ideal for printing on gloss materials where... | |
| IDENTCO’s TTRR-G is a multi-purpose wax/resin that features medium/high label flexibility, medium print energy, high scratch and abrasion resistance, and medium resistance to common agents. | |
| The TTRR-AK is a high-performance resin/wax ribbon specifically designed to be used on IDENTCO’s TT411 matte tan polyimide material. This ribbon is formulated to optimize overall print quality and clarity... | |
| The TTRR-CR formulation yields a high-performance ultra-durable chemical resistant ribbon specifically engineered to offer superior chemical, heat, and ultra-durable scratch and abrasion resistance when used with IDENTCO TT433 gloss white... | |
| TTRR-V is a versatile resin ribbon that is an excellent choice for printing on paper, polypropylene, polyester, and polyimide. It is ideal for applications that require superior resistance to smudging,... |