Paper phenol (FR-1) and glass epoxy (FR-4) provided for general-purpose raw boards
Base Material = Epoxy Glass Fabric Laminate
Number of Sides = 2
Dimensions = 100 x 100 x 1.6mm
Copper Thickness = 35µm
FR Material Grade = FR4
Length = 100mm
Thickness = 1.6mm
Width = 100mm
RS Components, Ltd. | |
---|---|
Product Category | Printed Circuit Substrate Materials (PCB / PWB) |
Product Number | 4538717 |
Type | Rigid |