IC AMP GENERAL PURPOSE 8SOIC
Video Amp 1 General Purpose 8-SOIC
IC AMP GENERAL PURPOSE 8SOIC
NE592D8G, MONOLITHIC WIDEBAND VIDEO - Amplifiers & Comparators - Video Amplifier ICs
NE592D8G, MONOLITHIC WIDEBAND VIDEO - Amplifiers & Comparators - Video Amplifier ICs
Delivery on production packaging - Tube. This product is non-returnable.
Video Amplifiers 2 Stage Diff Output Wideband Video
Manufacturer: ON Semiconductor
Win Source Part Number: 125304-NE592D8G
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP GENERAL PURPOSE 8SOIC
Video Amp, 1 General Purpose 8-SOIC
ON SEMICONDUCTOR NE592D8G Video Amplifier, 1 Amplifiers, 120 MHz, 450 V/s, 0 C, 70 C, 10 mA
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | Utmel Electronic Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | NE592D8G | NE592D8G | NE592D8G | 8052850 | NE592D8G | 125304-NE592D8G | NE592D8G | NE592D8GOS-ND | 598-NE592D8G |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - NE592D8G | Integrated Circuits | Video Amps and Modules | ON SEMICONDUCTOR NE592D8G Video Amplifier, 1 Amplifiers, 120 MHz, 450 V/s, 0 C, 70 C, 10 mA | |
Package Type | 10 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
Standards and Certifications | RoHS | RoHS | |||||||
Source Current (IS) | 18 milliamps | 18 milliamps | |||||||
Number of Pins | 8 | 8 |