Product Details
The AD8001 is a low power, high speed amplifier designed to operate on ±5 V supplies. The AD8001 features unique transimpedance linearization circuitry. This allows it to drive video loads with excellent differential gain and phase performance on only 50 mW of power. The AD8001 is a current feedback amplifier and features gain flatness of 0.1 dB to 100 MHz while offering differential gain and phase error of 0.01% and 0.025°. This makes the AD8001 ideal for professional video electronics such as cameras and video switchers. Additionally, the AD8001's low distortion and fast settling make it ideal for buffer high speed A-to-D converters.
The AD8001 offers low power of 5.5 mA max (VS = ±5 V) and can run on a single +12 V power supply, while being capable of delivering over 70 mA of load current. All this is offered in a small 8-pin DIP or 8-pin SOIC package. These features make this amplifier ideal for portable and battery powered applications where size and power is critical.
The outstanding bandwidth of 800 MHz along with 1200 V/µs of slew rate make the AD8001 useful in many general purpose high speed applications where dual power supplies of up to ±6 V and single supplies from 6 V to 12 V are needed. The AD8001 is available in the industrial temperature range of -40°C to +85°C.
An evaluation board is available for this product and may be ordered using the following product number: AD8001-EB. Schematic and layout for this evaluation board is contained in the product datasheet.
AD8001 - Operational Amplifier, 9000uV Offset-Max, BIPolar, PDIP8
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
IC OPAMP CFA 1 CIRCUIT 8DIP
Video Amplifiers 800MHz 50mW Current Feedback
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077111-AD8001ANZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 880MHz
Amplifier Type: Current Feedback
Slew Rate: 1200 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3 V to 6 V
Operating Supply Current: 5mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1200V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1200V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Delivery on production packaging - Tube. This product is non-returnable.
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1200V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Current Feedback Amplifier 1 Circuit 8-PDIP
Analog Devices, Inc. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers |
Product Number | AD8001ANZ | AD8001ANZ | AD8001ANZ-ND | AD8001ANZ | AD8001ANZ | AD8001ANZ | 077111-AD8001ANZ | 5230026 | AD8001ANZ |
Product Name | 800 MHz, 50 mW Current Feedback Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Video Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8001ANZ | Instrumentation, OP Amps, Buffer Amps | ||
Standards | RoHS | RoHS | RoHS | ||||||
Supply Voltage (VS) | 6 to 12 volts | 12 volts | ? to 6 volts | 3 to 6 volts | 9 volts | ||||
VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
IBIAS | 5 µA | 5 µA | 5 µA | 5 µA | |||||
Quiescent Current (IQ) | 5000 microamps |