Texas Instruments OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown OPA3355EA/2K5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown - OPA3355EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown
OPA3355EA/2K5
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown OPA3355EA/2K5
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA3355EA/2K5
High Speed Operational Amplifiers OPA3355EA/2K5
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple

Supplier's Site Datasheet
 - OPA3355EA/2K5 - Rochester Electronics
Newburyport, MA, United States
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown

OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown

Supplier's Site Datasheet
 - OPA3355EA/2K5 - Rochester Electronics
Newburyport, MA, United States
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown

OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown

Supplier's Site Datasheet
Video Amps and Modules - OPA3355EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA3355EA/2K5
Video Amps and Modules OPA3355EA/2K5
Video Amp 3 Voltage Feedback 14-TSSOP

Video Amp 3 Voltage Feedback 14-TSSOP

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 - 004284-OPA3355EA/2K5 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5
004284-OPA3355EA/2K5
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 004284-OPA3355EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004284-OPA3355EA/2K5 Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Slew Rate: 360 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004284-OPA3355EA/2K5
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Video Amps and Modules - 296-29279-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29279-2-ND
Video Amps and Modules 296-29279-2-ND
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site Datasheet
Video Amps and Modules - 296-29279-6-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29279-6-ND
Video Amps and Modules 296-29279-6-ND
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site Datasheet
Video Amps and Modules - 296-29279-1-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29279-1-ND
Video Amps and Modules 296-29279-1-ND
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA3355EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA3355EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA3355EA/2K5
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA3355EA/2K5
Linear - Amplifiers - Video Amps and Modules OPA3355EA/2K5
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Rochester Electronics Quarktwin Technology Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number OPA3355EA/2K5 OPA3355EA/2K5 OPA3355EA/2K5 OPA3355EA/2K5 004284-OPA3355EA/2K5 296-29279-2-ND OPA3355EA/2K5 OPA3355EA/2K5
Product Name OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown High Speed Operational Amplifiers Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts
VOS 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier - LF412CN - Texas Instruments
Specs
Supply Voltage (VS) 10 to 45 volts
VOS 1 millivolts
Quiescent Current (IQ) 3800 microamps
View Details
7 suppliers
THS7347 3-Channel RGBHV Video Buffer with I2C Control, Monitor Pass-Thru, 2:1 MUX - THS7347IPHPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers