Buffer Amplifier, 1 Func, PDSO20
Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
IC AMP TFT-LCD 20HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 143162-BUF07703PWP
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 800kHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | BUF07703PWP | 296-14632-5-ND | BUF07703PWP | BUF07703PWP | 143162-BUF07703PWP |
Product Name | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWP | |
Standards | RoHS | ||||
Package Type | SSOP; SOP; TSSOP; HTSSOP20 | 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-HTSSOP | SSOP; SOP; TSSOP; 20-HTSSOP |
Life Cycle Stage | OBS | ||||
Features | Rail-Rail-Out |