Supply Voltage Range: 4.5V to 5.5V. Inputs Are TTL Voltage Level Compatible. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A) - 2000V Human Body Model (A114-A) - Exceeds 1000V
Logic Family = 74AHCT
Logic Function = Buffer, Driver
Number of Channels = 1
Schmitt Trigger Input = Yes
Input Type = CMOS, Schmitt Trigger
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOT-353
Pin Count = 5
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Buffer Amplifiers |
Product Number | 9210269P |
Package Type | SOT-353 |