Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Family = LSTTL
Logic Function = Buffer
Number of Channels = 1
Schmitt Trigger Input = No
Input Type = Single Ended
Output Type = Single Ended
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 5
Delivery on production packaging - Reel. This product is non-returnable.
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Family = LSTTL
Logic Function = Buffer
Number of Channels = 1
Schmitt Trigger Input = No
Input Type = Single Ended
Output Type = Single Ended
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 5
IC BUFFER NON-INVERT 5.5V SC88A
IC BUFFER NON-INVERT 5.5V SC88A
Manufacturer: ON Semiconductor
Win Source Part Number: 020998-M74VHC1GT125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 3 V to 5.5 V
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Buffer Amplifiers |
Product Number | 7916040P | M74VHC1GT125DF1G | M74VHC1GT125DF1G | 020998-M74VHC1GT125DF1G |
Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT125DF1G | |
Package Type | SC-70; SC-70 | SC-70; SC-88A (SC-70-5/SOT-353) | SSOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOT; SC-70; SC-88A (SC-70-5 / SOT-353) |