IC BUFFER NON-INVERT 18V 16SOIC
MC14503BDR2G, LOG CMOS BUS INTRFCE HEX - Standard Logic - Buffers
Delivery on production packaging - Reel. This product is non-returnable.
MC14503BDR2G, LOG CMOS BUS INTRFCE HEX - Standard Logic - Buffers
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022588-MC14503BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 14.1mA, 25mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
Product Number | MC14503BDR2G | 8063254P | MC14503BDR2GOSDKR-ND | 022588-MC14503BDR2G |
Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BDR2G | |
Package Type | 16-SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC |