IC BUF NON-INVERT 5.5V 14DIP
IC BUF NON-INVERT 5.5V 14DIP
Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-PDIP
The Texas Instruments family of Advanced Schottky clamped TTL logic devices offers a significant increase in speed over the original TTL products, with delay times reduced to 2ns or less and toggle speeds of up to 200MHz. Input currents are lower than standard TTL devices and fanout capability is doubled, the AS family also has better noise immunity and improved temperature stability than its TTL predecessors. Operating voltage is 4.5 to 5.5V with standard TTL compatible logic levels.
Logic Family = AS
Logic Function = Buffer
Number of Channels = 6
Schmitt Trigger Input = No
Input Type = Single Ended
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Delivery on production packaging - Tube. This product is non-returnable.
The Texas Instruments family of Advanced Schottky clamped TTL logic devices offers a significant increase in speed over the original TTL products, with delay times reduced to 2ns or less and toggle speeds of up to 200MHz. Input currents are lower than standard TTL devices and fanout capability is doubled, the AS family also has better noise immunity and improved temperature stability than its TTL predecessors. Operating voltage is 4.5 to 5.5V with standard TTL compatible logic levels.
Logic Family = AS
Logic Function = Buffer
Number of Channels = 6
Schmitt Trigger Input = No
Input Type = Single Ended
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
LIXINC Electronics Co., Limited | Utmel Electronic Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers |
Product Number | SN74AS1034AN | 815-SN74AS1034AN | 296-33790-5-ND | 8095582P |
Product Name | Integrated Circuits | IC BUF NON-INVERT 5.5V 14DIP | Buffers, Drivers, Receivers, Transceivers | |
Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Package Type | DIP; PDIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300", 7.62mm) | PDIP; PDIP |