Texas Instruments BUF634 250mA High-Speed Buffer BUF634F/500

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634F/500
BUF634 250mA High-Speed Buffer BUF634F/500
250mA High-Speed Buffer 5-DDPAK/TO-263

250mA High-Speed Buffer 5-DDPAK/TO-263

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - 140774-BUF634F/500 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500
140774-BUF634F/500
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 140774-BUF634F/500
Manufacturer: Texas Instruments Win Source Part Number: 140774-BUF634F/500 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 140774-BUF634F/500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial

Supplier's Site Datasheet
Integrated Circuits - BUF634F/500 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
BUF634F/500
Integrated Circuits BUF634F/500
IC BUFFER 1 CIRCUIT DDPAK

IC BUFFER 1 CIRCUIT DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634F/500
High Speed Operational Amplifiers BUF634F/500
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634F/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634F/500
Integrated Circuits (ICs) - Linear - Amplifiers BUF634F/500
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634F/500
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634F/500
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634F/500
Instrumentation, OP Amps, Buffer Amps BUF634F/500
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Supplier's Site
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-25929-2-ND
Instrumentation, OP Amps, Buffer Amps 296-25929-2-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-25929-6-ND
Instrumentation, OP Amps, Buffer Amps 296-25929-6-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-25929-1-ND
Instrumentation, OP Amps, Buffer Amps 296-25929-1-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Supplier's Site Datasheet
Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments - 86W5961 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments
86W5961
Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments 86W5961
AMPLIFIER, BUFFER, 180MHZ, TO-263-5; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:250mA RoHS Compliant: Yes

AMPLIFIER, BUFFER, 180MHZ, TO-263-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:250mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics LIXINC Electronics Co., Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. DigiKey Newark, An Avnet Company
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Buffer Amplifiers
Product Number BUF634F/500 140774-BUF634F/500 BUF634F/500 BUF634F/500 BUF634F/500 BUF634F/500 BUF634F/500 296-25929-2-ND 86W5961
Product Name BUF634 250mA High-Speed Buffer Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 Integrated Circuits High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments
RoHS Compliant RoHS RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs 2000 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 2.25 to 18 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 DPAK; DDPAK/TO-263-5 TO-263-6, D虏Pak (5 Leads + Tab), TO-263BA Surface Mount TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Unlock Full Specs
to access all available technical data

Similar Products

TAS5731M 30-W Stereo Digital Audio Power Amplifier with DSP and 2.1 Mode - TAS5731MPHP - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
5 suppliers
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers - LM13700N - Texas Instruments
Specs
Supply Voltage (VS) 10 to 36 volts
VOS 4 millivolts
GBW 2 MHz
View Details
5 suppliers
LF353-N Wide Bandwidth Dual JFET Input Operational Amplifier - LF353MX - Texas Instruments
Specs
Supply Voltage (VS) 10 to 36 volts
VOS 10 millivolts
GBW 4 MHz
View Details
7 suppliers