Manufacturer: Maxim Integrated
Win Source Part Number: 703647-MAX4201EUK+T
Series: MAX series
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 780MHz
Supply Current: 2.2mA
Amplifier Type: Buffer
Slew Rate: 4200V/μs
Current - Input Bias: 800nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 52mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): OPA615IDRG4; MAX4444ESE+; MAX4200ESA+;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: MAX4201
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4V ~ 5.5V
High Speed Operational Amplifiers Ultra-High-Speed Open-Loop Buffer
VIDEO BUFFER AMP, 780MHZ, SOT-23-5; No. of Amplifiers:1Amplifie
Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers |
Product Number | 703647-MAX4201EUK+T | MAX4201EUK+T | 73Y3960 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4201EUK+T | High Speed Operational Amplifiers | Video Buffer Amp, 780Mhz, Sot-23-5; No. Of Amplifiers Maxim Integrated/analog Devices |
Features | Single-Supply | ||
Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts | |
Source Current (IS) | 2.2 milliamps | ||
VOS | 1 millivolts | ||
IBIAS | 0.8000 µA |