2.5W Audio Power Amplifier 14-PDIP 0 to 70
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
IC AMP CLASS AB MONO 2.5W 14DIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
AUDIO AMPLIFIER, 2.5W, 1 CHANNEL
Manufacturer: Texas Instruments
Win Source Part Number: 090727-LM380N
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 10 V to 22 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Texas Instruments | DigiKey | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | LM380N | LM380N-ND | LM380N | LM380N | LM380N | LM380N | 090727-LM380N |
Product Name | LM380 2.5W Audio Power Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Linear - Amplifiers - Audio - LM380N |
Supply Voltage (VS) | 20 to 84 volts | 10 to 22 volts | 10 to 22 volts | 22 to 10 volts | 10 to 22 volts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
Package Type | PDIP | DIP; 14-DIP (0.300", 7.62mm) | PDIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP; PDIP; 8-PDIP | ||
Features | Thermal Shutdown Protection | ||||||
Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts |