Resistances from 0.001Ohm to 100Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.1%
TCR to ±10ppm/K
Very Low Inductance
Riedon, Inc. | |
---|---|
Product Category | Resistors |
Product Number | FHR 4-4618 |
Product Name | Current Sense Resistor |
Configuration | Single Resistor |
Category / Application | Current Sensing; Precision Resistor |
Technology / Construction | Metal Foil |
Resistance Range | 1.00E-3 to 100 ohms |
Tolerance | 0.1000 to 5 +/- % |