Resistances from 0.01 to 1Ohms
Power Rating 0.06 to 1 Watt
Resistance Tolerances to ± 1%
TCR’s to ±150 ppm/K
Alumina Substrate for High Power Dissipation
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Riedon, Inc. | |
---|---|
Product Category | Resistors |
Product Number | CLS 2512 |
Product Name | Surface Mount Resistor |
Configuration | Single Resistor |
Category / Application | Current Sensing |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 |
Resistance Range | 0.0100 to 1 ohms |