270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | DigiKey | DigiKey | Richardson RFPD | |
---|---|---|---|---|
Product Category | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistors |
Product Number | 742C083271JPDKR-ND | 742C083271JPTR-ND | 742C083271JPCT-ND | 742C083271JP |
Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | SMT Array |
Configuration | Chip Array | Chip Array | Chip Array | Chip Array |
Packing Method | Digi-Reel® | Tape Reel | Cut Tape | |
Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |