Improved impulse endurance properties with respect to carbon film circuits. Wide resistance range available: 2,2 Ω - 4,7 MΩ. Stability class: 10%
Resistance = 51kOhms
Power Rating = 0.25W
Tolerance = ±5%
Technology = Carbon Composition
Series = RCC
Case Style = Conformal
Temperature Coefficient = -7.5 - +13ppm/°C
Termination Style = Axial
Dimensions = 2.4 (Dia.) x 6.3mm
Length = 6.3mm
Improved impulse endurance properties with respect to carbon film circuits. Wide resistance range available: 2,2 Ω - 4,7 MΩ. Stability class: 10%
Resistance = 51kOhms
Power Rating = 0.25W
Tolerance = ±5%
Technology = Carbon Composition
Series = RCC
Case Style = Conformal
Temperature Coefficient = -7.5 - +13ppm/°C
Termination Style = Axial
Dimensions = 2.4 (Dia.) x 6.3mm
Length = 6.3mm
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 386903 |
Technology / Construction | Carbon Composition |
Mounting / Packaging | ThroughHole; Axial Leads; Axial |
Resistance Range | 51000 ohms |