CPF series thin film precision resistors from TE Connectivity provide high stability and close accuracy. These chip resistors have resistance tolerances down to 0.1% and Temperature Coefficient of Resistance (TCR) values as low as 15ppm/°C. CPF precision resistors are constructed from an alumina substrate with a Nichrome (NiCr) resistor layer. They feature an electroplated tin finish that is 100% matte. Offered in a range of standard case sizes these chip resistors have uniform, accurate dimensions that enable easy placement.
Resistance = 237kOhms
Package/Case = 603
Tolerance = ±0.1%
Power Rating = 0.063W
Temperature Coefficient = ±25ppm/°C
Technology = Thin Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm
CPF series thin film precision resistors from TE Connectivity provide high stability and close accuracy. These chip resistors have resistance tolerances down to 0.1% and Temperature Coefficient of Resistance (TCR) values as low as 15ppm/°C. CPF precision resistors are constructed from an alumina substrate with a Nichrome (NiCr) resistor layer. They feature an electroplated tin finish that is 100% matte. Offered in a range of standard case sizes these chip resistors have uniform, accurate dimensions that enable easy placement.
Resistance = 237kOhms
Package/Case = 0603
Tolerance = ±0.1%
Power Rating = 0.063W
Temperature Coefficient = ±25ppm/°C
Technology = Thin Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm
RES SMD 237K OHM 0.1% 1/16W 0603
RES SMD 237K OHM 0.1% 1/16W 0603
237 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 237K OHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 237 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 237K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:237kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
Product Number | 1239312 | 1229096 | CPF0603B237KE1 | 1712-CPF0603B237KE1DKR-ND | 95W6635 | 57AC1062 |
Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 237 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | ||
Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
Resistance Range | 237000 ohms | 237000 ohms | 237000 ohms | 237000 ohms | ||
Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C |