The ERJ P6W series of chip resistors from Panasonic are constructed from double-sided resistive elements. Three layers of electrodes and a metal glaze thick film resistive element ensure high reliability. ERJ P6W chip resistors offer 1.5 time higher pulse characteristics than other comparable size anti-surge resistors, such as the ERJP06 series.
High reliability. Both reflow and flow soldering can be used. High pulse characteristics. Exceptional ESD surge characteristics in comparison to standard metal film resistors. AEC-Q200 qualified
Resistance = 330kOhms
Package/Case = 0805
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 2 x 0.5mm
Automotive Standard = AEC-Q200
Length = 2mm
Depth = 1.25mm
Delivery on production packaging - Reel. This product is non-returnable.
The ERJ P6W series of chip resistors from Panasonic are constructed from double-sided resistive elements. Three layers of electrodes and a metal glaze thick film resistive element ensure high reliability. ERJ P6W chip resistors offer 1.5 time higher pulse characteristics than other comparable size anti-surge resistors, such as the ERJP06 series.
High reliability. Both reflow and flow soldering can be used. High pulse characteristics. Exceptional ESD surge characteristics in comparison to standard metal film resistors. AEC-Q200 qualified
Resistance = 330kOhms
Package/Case = 0805
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 2 x 0.5mm
Automotive Standard = AEC-Q200
Length = 2mm
Depth = 1.25mm
The ERJ P6W series of chip resistors from Panasonic are constructed from double-sided resistive elements. Three layers of electrodes and a metal glaze thick film resistive element ensure high reliability. ERJ P6W chip resistors offer 1.5 time higher pulse characteristics than other comparable size anti-surge resistors, such as the ERJP06 series.
High reliability. Both reflow and flow soldering can be used. High pulse characteristics. Exceptional ESD surge characteristics in comparison to standard metal film resistors. AEC-Q200 qualified
Resistance = 330kOhms
Package/Case = 805
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 2 x 0.5mm
Length = 2mm
Depth = 1.25mm
Height = 0.5mm
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 7708758P | 1045390 |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 805 |
Resistance Range | 330000 ohms | 330000 ohms |