Vishay Precision Group Chip Resistor - Surface Mount CRCW2512120RFKEG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6792418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal glaze on high quality ceramic. Protective over glaze. Excellent stability (î”R/R ≤ 1 % for 1000h at 70 °C). Lead (Pb)-free solder contacts on Ni barrier layer. Pure tin plating provides compatibility with lead (Pb)-free and lead containing soldering processes Resistance = 120Ohms Package/Case = 2512 Tolerance = ±1% Power Rating = 1W Temperature Coefficient = ±100ppm/°C Technology = Thick Film Dimensions = 6.3 x 0.6mm Length = 6.3mm Depth = 3.15mm Height = 0.6mm

Metal glaze on high quality ceramic. Protective over glaze. Excellent stability (ΔR/R ≤ 1 % for 1000h at 70 °C). Lead (Pb)-free solder contacts on Ni barrier layer. Pure tin plating provides compatibility with lead (Pb)-free and lead containing soldering processes
Resistance = 120Ohms
Package/Case = 2512
Tolerance = ±1%
Power Rating = 1W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 6.3 x 0.6mm
Length = 6.3mm
Depth = 3.15mm
Height = 0.6mm

Supplier's Site
 - 6792418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal glaze on high quality ceramic. Protective over glaze. Excellent stability (î”R/R ≤ 1 % for 1000h at 70 °C). Lead (Pb)-free solder contacts on Ni barrier layer. Pure tin plating provides compatibility with lead (Pb)-free and lead containing soldering processes Resistance = 120Ohms Package/Case = 2512 Tolerance = ±1% Power Rating = 1W Temperature Coefficient = ±100ppm/°C Technology = Thick Film Dimensions = 6.3 x 0.6mm Length = 6.3mm Depth = 3.15mm Height = 0.6mm Delivery on production packaging - Reel. This product is non-returnable.

Metal glaze on high quality ceramic. Protective over glaze. Excellent stability (ΔR/R ≤ 1 % for 1000h at 70 °C). Lead (Pb)-free solder contacts on Ni barrier layer. Pure tin plating provides compatibility with lead (Pb)-free and lead containing soldering processes
Resistance = 120Ohms
Package/Case = 2512
Tolerance = ±1%
Power Rating = 1W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 6.3 x 0.6mm
Length = 6.3mm
Depth = 3.15mm
Height = 0.6mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Chip Resistor - Surface Mount - 541-120AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120AFDKR-ND
Chip Resistor - Surface Mount 541-120AFDKR-ND
120 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-120AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120AFCT-ND
Chip Resistor - Surface Mount 541-120AFCT-ND
120 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-120AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120AFTR-ND
Chip Resistor - Surface Mount 541-120AFTR-ND
120 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Supplier's Site Datasheet
Yishun, Singapore
Resistors - Chip Resistor - Surface Mount
1381818-CRCW2512120RFKEG
Resistors - Chip Resistor - Surface Mount 1381818-CRCW2512120RFKEG
Win Source Part Number: 1381818-CRCW2512120R FKEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: CRCW2512 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1381818-CRCW2512120RFKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: CRCW2512
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4080
Res, Thick Film, 120R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4080
RES, THICK FILM, 120R, 1%, 1W, 2512, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 1W, 2512, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 120R, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5349
Res, Aec-Q200, 120R, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5349
RES, AEC-Q200, 120R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 120R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Res, 120R, 1%, 1W, Thick Film, Smd; Resistance Vishay - 85AJ1035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 1W, Thick Film, Smd; Resistance Vishay
85AJ1035
Res, 120R, 1%, 1W, Thick Film, Smd; Resistance Vishay 85AJ1035
RES, 120R, 1%, 1W, THICK FILM, SMD; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, 120R, 1%, 1W, THICK FILM, SMD; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6792418 541-120AFDKR-ND 1381818-CRCW2512120RFKEG 42K4080 84AH5349
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 1W, 2512, Reel; Resistance Vishay Res, Aec-Q200, 120R, 1%, 1W, 2512 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

<p>Ultra-low Ohmic Chip Resistors For Current Detection <wide></wide></p> - PML18EZPGV - ROHM Semiconductor GmbH
Specs
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 0.0025 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
WK73R (Higher Power) Wide Terminal Resistors -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 1.00E7 to 1.00E6 ohms
View Details