Panasonic ERJ 14B thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering. Compatible with placement machines
Resistance = 130mOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Automotive Standard = AEC-Q200
Length = 3.2mm
Depth = 2.5mm
Panasonic ERJ 14B thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering. Compatible with placement machines
Resistance = 130mOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Automotive Standard = AEC-Q200
Length = 3.2mm
Depth = 2.5mm
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic ERJ 14B thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering. Compatible with placement machines
Resistance = 130mOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 0.5mm
Panasonic ERJ 14B thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering. Compatible with placement machines
Resistance = 130mOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±200ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 0.5mm
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 7213414 | 41AC9839 |
Product Name | Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic | |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | 1210 [3225 Metric] |
Resistance Range | 0.1300 ohms | 0.1300 ohms |
Tolerance | 1 +/- % | 1 +/- % |
Temperature Coefficient | 200 ±ppm/°C |