3.3 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 5% 250W
This series of TE Connectivity TJT aluminium housed power resistors have been developed for direct heat sink attachment. These power resistors are mechanically rigid and offer a low profile option while maintaining high reliability and electrical stability. The TJT series is ROHS-compliant, and ideal for custom terminations and mounting arrangements.
⢠Power rating options of 150 W, 250 W, 300 W and 500 W. ⢠Resistance value options of 1 ⦠to 1kΩ. ⢠Small dimensions
Resistance = 3.3Ohms
Power Rating = 250W
Series = TJT250
Package/Case = Aluminium Housed
Tolerance = ±5%
Technology = Aluminium
Termination Style = Wire Lead
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +250°C
Temperature Coefficient = ±260ppm/°C
This series of TE Connectivity TJT aluminium housed power resistors have been developed for direct heat sink attachment. These power resistors are mechanically rigid and offer a low profile option while maintaining high reliability and electrical stability. The TJT series is ROHS-compliant, and ideal for custom terminations and mounting arrangements.
⢠Power rating options of 150 W, 250 W, 300 W and 500 W. ⢠Resistance value options of 1 ⦠to 1kΩ. ⢠Small dimensions
Resistance = 3.3Ohms
Power Rating = 250W
Series = TJT250
Package/Case = Aluminium Housed
Tolerance = ±5%
Technology = Aluminium
Termination Style = Wire Lead
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +250°C
Temperature Coefficient = ±260ppm/°C
Delivery on production packaging - Box. This product is non-returnable.
RESISTOR, 3R3, 5%, 250W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
DigiKey | Lingto Electronic Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Resistors | Resistors | Resistors | Resistors |
Product Number | A123881-ND | TJT2503R3J | 9027792 | 12AC2581 |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 3R3, 5%, 250W, Wire Leaded; Resistance Te Connectivity | |
Configuration | Single Resistor | Single Resistor | ||
Category / Application | General Use | |||
Technology / Construction | Wirewound | Wirewound | MetalAlloy | Wirewound |
Mounting / Packaging | Rect. Case | Wire Leads | Panel Mount (Bushing); Aluminium Housed | |
Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms |