TE Connectivity Chip Resistor - Surface Mount CPF0603B1K54E1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1K54E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K54E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K54E1CT-ND
RES SMD 1.54KOHM 0.1% 1/16W 0603

RES SMD 1.54KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K54E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K54E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K54E1TR-ND
1.54 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.54 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K54E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K54E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K54E1DKR-ND
RES SMD 1.54KOHM 0.1% 1/16W 0603

RES SMD 1.54KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1K54E1
Chip Resistor - Surface Mount CPF0603B1K54E1
RES SMD 1.54KOHM 0.1% 1/16W 0603

RES SMD 1.54KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
 - 1229063 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPF series thin film precision resistors from TE Connectivity provide high stability and close accuracy. These chip resistors have resistance tolerances down to 0.1% and Temperature Coefficient of Resistance (TCR) values as low as 15ppm/°C. CPF precision resistors are constructed from an alumina substrate with a Nichrome (NiCr) resistor layer. They feature an electroplated tin finish that is 100% matte. Offered in a range of standard case sizes these chip resistors have uniform, accurate dimensions that enable easy placement. Resistance = 1.54kOhms Package/Case = 0603 Tolerance = ±0.1% Power Rating = 0.063W Temperature Coefficient = ±25ppm/°C Technology = Thin Film Dimensions = 1.6 x 0.5mm Length = 1.6mm Depth = 0.8mm Height = 0.5mm

CPF series thin film precision resistors from TE Connectivity provide high stability and close accuracy. These chip resistors have resistance tolerances down to 0.1% and Temperature Coefficient of Resistance (TCR) values as low as 15ppm/°C. CPF precision resistors are constructed from an alumina substrate with a Nichrome (NiCr) resistor layer. They feature an electroplated tin finish that is 100% matte. Offered in a range of standard case sizes these chip resistors have uniform, accurate dimensions that enable easy placement.
Resistance = 1.54kOhms
Package/Case = 0603
Tolerance = ±0.1%
Power Rating = 0.063W
Temperature Coefficient = ±25ppm/°C
Technology = Thin Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm

Supplier's Site
 - 1239278 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPF series thin film precision resistors from TE Connectivity provide high stability and close accuracy. These chip resistors have resistance tolerances down to 0.1% and Temperature Coefficient of Resistance (TCR) values as low as 15ppm/°C. CPF precision resistors are constructed from an alumina substrate with a Nichrome (NiCr) resistor layer. They feature an electroplated tin finish that is 100% matte. Offered in a range of standard case sizes these chip resistors have uniform, accurate dimensions that enable easy placement. Resistance = 1.54kOhms Package/Case = 603 Tolerance = ±0.1% Power Rating = 0.063W Temperature Coefficient = ±25ppm/°C Technology = Thin Film Dimensions = 1.6 x 0.5mm Length = 1.6mm Depth = 0.8mm Height = 0.5mm

CPF series thin film precision resistors from TE Connectivity provide high stability and close accuracy. These chip resistors have resistance tolerances down to 0.1% and Temperature Coefficient of Resistance (TCR) values as low as 15ppm/°C. CPF precision resistors are constructed from an alumina substrate with a Nichrome (NiCr) resistor layer. They feature an electroplated tin finish that is 100% matte. Offered in a range of standard case sizes these chip resistors have uniform, accurate dimensions that enable easy placement.
Resistance = 1.54kOhms
Package/Case = 603
Tolerance = ±0.1%
Power Rating = 0.063W
Temperature Coefficient = ±25ppm/°C
Technology = Thin Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1.54 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6461 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.54 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6461
Surface Mount Thin Film Resistor, Cpf Series, 1.54 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6461
Surface Mount Thin Film Resistor, CPF Series, 1.54 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.54 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3738
Res, 1K54, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3738
RES, 1K54, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.54kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K54, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.54kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B1K54E1CT-ND CPF0603B1K54E1 1229063 1239278 95W6461 29AH3738
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.54 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 1K54, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 1540 ohms 1540 ohms 1540 ohms 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1311298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing); Axial Leads; Aluminium Housed
Resistance Range 82 ohms
View Details
HV73 High Voltage Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging Axial Leads; 0603 ~ 2512
Resistance Range 10000 to 1.00E8 ohms
View Details
ISA-Plan® Precision Resistors - VMP-NA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
View Details
Surface Mount Resistors - 1676190-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details