RS Pro 25 W Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant.
Compact size for Power rating,High Power to volume,Wound to maximise High Pulse Capability
Designed for direct heatsink mounting with thermal compound to achieve maximum performance.
Resistance = 1.5Ohms
Power Rating = 25W
Package/Case = Aluminium Housed
Tolerance = ±5%
Technology = Wirewound
Termination Style = Axial
Maximum Operating Temperature = +200°C
Minimum Temperature Coefficient = -100ppm/°C
Maximum Temperature Coefficient = +100ppm/°C
Temperature Coefficient = ±100ppm/°C
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 1311253 |
Technology / Construction | Wirewound |
Mounting / Packaging | Panel Mount (Bushing); Axial Leads; Aluminium Housed |
Resistance Range | 1.5 ohms |
Tolerance | 5 +/- % |