ERJ8EN precision resistors from Panasonic are constructed with three layers of electrodes and a metal glaze resistive thick film element. With a lightweight, compact construction these chip resistors are a high reliability solution featuring low resistance tolerance. ERJ8EN chip resistors are compatible with both reflow and flow soldering and can also be used in automatic placement machines.
Resistance = 1.07MOhms
Package/Case = 1206
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.6mm
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 1117952 |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 |
Resistance Range | 1.07E6 ohms |