ESD surge characteristics superior to standard metal film resistors, ESD Voltage Rating of 3.0kV. High reliability and Stable Circuit Operation . Metal glaze thick film resistive element and three layers of electrodes. Suitable for both reflow and flow soldering. Space Saving 0603 Package Size (1.6 x 0.8 x 0.45 mm). Stable Resistance Control TCR of 100ppm. Tolerance Options of ±0.5%, ±1%, and ±5%. TS 16949 and AEC-Q200 Qualified thus Usable in Automotive Applications, ECU, Power Supplies/Inverters, Strobe Lighting and LCD Televisions in the Automotive, Industrial Electronics, Lighting and Consumer Electronics
Resistance = 16Ohms
Package/Case = 0603
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 1.6 x 0.5mm
Automotive Standard = AEC-Q200
Length = 1.6mm
Depth = 0.8mm
Delivery on production packaging - Reel. This product is non-returnable.
ESD surge characteristics superior to standard metal film resistors, ESD Voltage Rating of 3.0kV. High reliability and Stable Circuit Operation . Metal glaze thick film resistive element and three layers of electrodes. Suitable for both reflow and flow soldering. Space Saving 0603 Package Size (1.6 x 0.8 x 0.45 mm). Stable Resistance Control TCR of 100ppm. Tolerance Options of ±0.5%, ±1%, and ±5%. TS 16949 and AEC-Q200 Qualified thus Usable in Automotive Applications, ECU, Power Supplies/Inverters, Strobe Lighting and LCD Televisions in the Automotive, Industrial Electronics, Lighting and Consumer Electronics
Resistance = 16Ohms
Package/Case = 0603
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 1.6 x 0.5mm
Automotive Standard = AEC-Q200
Length = 1.6mm
Depth = 0.8mm
RES, 16R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 8626792P | 85Y6224 |
Product Name | Res, 16R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic | |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 |
Resistance Range | 16 ohms | 16 ohms |
Tolerance | 1 +/- % | 1 +/- % |
Temperature Coefficient | 100 ±ppm/°C |