15Watt Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant.
Compact size for Power rating. Winding construction maximises High Pulse Capability
Resistance = 270Ohms
Power Rating = 15W
Series = HS15
Package/Case = Aluminium Housed
Tolerance = ±5%
Technology = Wire Wound
Termination Style = Axial
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +200°C
Minimum Temperature Coefficient = -100ppm/°C
15Watt Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant.
Compact size for Power rating. Winding construction maximises High Pulse Capability
Resistance = 270Ohms
Power Rating = 15W
Series = HS15
Package/Case = Aluminium Housed
Tolerance = ±5%
Technology = Wire Wound
Termination Style = Axial
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +200°C
Minimum Temperature Coefficient = -100ppm/°C
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 1073728 |
Technology / Construction | Wirewound |
Mounting / Packaging | Panel Mount (Bushing); Axial Leads; Aluminium Housed |
Resistance Range | 270 ohms |
Tolerance | 5 +/- % |