The RN73 series is a high stability precision chip resistor range offering various power dissipations relating to chip size. Stable high frequency perfomance
Resistance = 35.7kOhms
Package/Case = 0805
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±10ppm/°C
Technology = Thin Film
Dimensions = 2 x 0.5mm
Length = 2mm
Depth = 1.25mm
Height = 0.5mm
The RN73 series is a high stability precision chip resistor range offering various power dissipations relating to chip size. Stable high frequency perfomance
Resistance = 35.7kOhms
Package/Case = 0805
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±10ppm/°C
Technology = Thin Film
Dimensions = 2 x 0.5mm
Length = 2mm
Depth = 1.25mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 2154143 |
Technology / Construction | Thin Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 |
Resistance Range | 35700 ohms |