NTR series precision thin film chip resistors with a EIA standard case size (0805).
Resistance = 680Ohms
Package/Case = 0805
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±25ppm/°C
Technology = Thin Film
Dimensions = 2 x 0.5mm
Length = 2mm
Depth = 1.25mm
Height = 0.5mm
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 7571300 |
Technology / Construction | Thin Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 |
Resistance Range | 680 ohms |