ERJ 3E precision thick film chip resistors from Panasonic are a compact, lightweight solution. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these chip resistors are highly reliable. Featuring low resistance tolerance of ±1%, the ERJ 3E series is compatible with automatic placement machines. With an AEC-Q200 qualification, these precision resistors are ideal for automotive applications.
Resistance = 8.87kOhms
Package/Case = 0603
Tolerance = ±1%
Power Rating = 0.1W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 1140691 |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 |
Resistance Range | 8870 ohms |