Panasonic ERJ P08 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.66 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 75kOhms
Package/Case = 1206
Tolerance = ±1%
Power Rating = 0.66W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.6mm
Automotive Standard = AEC-Q200
Length = 3.2mm
Depth = 1.6mm
Panasonic ERJ P08 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.66 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 75kOhms
Package/Case = 1206
Tolerance = ±1%
Power Rating = 0.66W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.6mm
Panasonic ERJ P08 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.66 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 75kOhms
Package/Case = 1206
Tolerance = ±1%
Power Rating = 0.66W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.6mm
Automotive Standard = AEC-Q200
Length = 3.2mm
Depth = 1.6mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 7219970 |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 |
Resistance Range | 75000 ohms |