Panasonic ERJ 14R thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering
Resistance = 1.2Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Automotive Standard = AEC-Q200
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Panasonic ERJ 14R thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering
Resistance = 1.2Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Automotive Standard = AEC-Q200
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic ERJ 14R thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering
Resistance = 1.2Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 0.5mm
Panasonic ERJ 14R thick film chip resistors are lightweight and compact. Constructed from three layers of electrodes and a metal glaze thick film resistive element, these resistors are highly reliable.
AEC-Q200 qualified. Current sensing. Small size. Low-resistance value. Suitable for both flow and reflow soldering
Resistance = 1.2Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.25W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 0.5mm
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 7213256 |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 |
Resistance Range | 1.2 ohms |