Panasonic ERX metal oxide resistors are a miniaturised solution at half of the size of comparable models. Constructed from a high reliability metal oxide film, these through hole resistors have a ceramic core and are flame and solvent retardant. ERX metal oxide resistors are stable in high humidity and at high temperature.
Power rating options between 0.5 W and 5 W available. Low current noise. Excellent non-linearity. Non-flammable. Automatic insertion. Low-resistance values
Resistance = 3.9Ohms
Power Rating = 5W
Tolerance = ±5%
Technology = Metal Film
Series = ERX
Case Style = Conformal
Temperature Coefficient = ±200ppm/°C
Termination Style = Axial
Dimensions = 8 (Dia.) x 24mm
Length = 24mm
Panasonic ERX metal oxide resistors are a miniaturised solution at half of the size of comparable models. Constructed from a high reliability metal oxide film, these through hole resistors have a ceramic core and are flame and solvent retardant. ERX metal oxide resistors are stable in high humidity and at high temperature.
Power rating options between 0.5 W and 5 W available. Low current noise. Excellent non-linearity. Non-flammable. Automatic insertion. Low-resistance values
Resistance = 3.9Ohms
Power Rating = 5W
Tolerance = ±5%
Technology = Metal Film
Series = ERX
Case Style = Conformal
Temperature Coefficient = ±200ppm/°C
Termination Style = Axial
Dimensions = 8 (Dia.) x 24mm
Length = 24mm
RES, 3R9, 5%, 5W, AXIAL, METAL FILM; Resistance:3.9ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 7473916 | 86Y0143 |
Product Name | Res, 3R9, 5%, 5W, Axial, Metal Film; Resistance Panasonic | |
Technology / Construction | MetalFilm | MetalFilm |
Mounting / Packaging | ThroughHole; Axial Leads; Axial | Axial Leads |
Resistance Range | 3.9 ohms | 3.9 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Temperature Coefficient | 200 ±ppm/°C |