ERA 3A metal film resistors from Panasonic offer stability in high humidity and high temperature environments, while remaining highly accurate. This series of 0603 of chip resistors provides a high performance solution and features excellent non-linearity.
AEC-Q200 qualified. Small temperature coefficient of resistance. Small resistance tolerance. Excellent linearity and low current noise. Power rating options between 0.05 W and 0.25 W
Resistance = 243kOhms
Package/Case = 0603
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±25ppm/°C
Technology = Metal Film
Automotive Standard = AEC-Q200
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
ERA 3A metal film resistors from Panasonic offer stability in high humidity and high temperature environments, while remaining highly accurate. This series of 0603 of chip resistors provides a high performance solution and features excellent non-linearity.
AEC-Q200 qualified. Small temperature coefficient of resistance. Small resistance tolerance. Excellent linearity and low current noise. Power rating options between 0.05 W and 0.25 W
Resistance = 243kOhms
Package/Case = 0603
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±25ppm/°C
Technology = Metal Film
Automotive Standard = AEC-Q200
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Delivery on production packaging - Reel. This product is non-returnable.
ERA 3A metal film resistors from Panasonic offer stability in high humidity and high temperature environments, while remaining highly accurate. This series of 0603 of chip resistors provides a high performance solution and features excellent non-linearity.
AEC-Q200 qualified. Small temperature coefficient of resistance. Small resistance tolerance. Excellent linearity and low current noise. Power rating options between 0.05 W and 0.25 W
Resistance = 243kOhms
Package/Case = 603
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±25ppm/°C
Technology = Metal Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm
ERA 3A metal film resistors from Panasonic offer stability in high humidity and high temperature environments, while remaining highly accurate. This series of 0603 of chip resistors provides a high performance solution and features excellent non-linearity.
AEC-Q200 qualified. Small temperature coefficient of resistance. Small resistance tolerance. Excellent linearity and low current noise. Power rating options between 0.05 W and 0.25 W
Resistance = 243kOhms
Package/Case = 603
Tolerance = ±0.1%
Power Rating = 0.1W
Temperature Coefficient = ±25ppm/°C
Technology = Metal Film
Dimensions = 1.6 x 0.5mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.5mm
RES, 243K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 7089132 | 1101168 | 64AH3226 |
Product Name | Res, 243K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic | ||
Technology / Construction | MetalFilm | MetalFilm | MetalFilm; Thin Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 603 | 0603 |
Resistance Range | 243000 ohms | 243000 ohms | 243000 ohms |
Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |