High-voltage chip resistors feature special resistive structure attaining the surge-resistance more than double standard resistors. One piece of this saves several standard resistors on the high-voltage circuits and space, that are ideal for down-sizing mobile gears.
High-voltage chip resistors feature special resistive structure attaining the surge-resistance more than double standard resistors. One piece of this saves several standard resistors on the high-voltage circuits and space, that are ideal for down-sizing mobile gears.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KTR18EZPF | KTR18EZPF |
Product Name | High Voltage Resistance Chip Resistors | High Voltage Resistance Chip Resistors |
Category / Application | General Use | General Use |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); KTR18 |
Resistance Range | 1 to 1.00E7 ohms | 1 to 1.00E7 ohms |
Tolerance | 1 +/- % | 1 +/- % |