100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR WIREWOUND, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | RSA-.10RTR-ND | 52P1334 |
Product Name | Through Hole Resistors | Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay |
Configuration | Single Resistor | Single Resistor |
Category / Application | General Use | |
Technology / Construction | Wirewound | Wirewound |
Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
Resistance Range | 0.1000 ohms | 0.1000 ohms |