147 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
0201 Thin film chip resistor RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | ERA-1AEB1470C-ND | 84X1603 |
Product Name | Chip Resistor - Surface Mount | 0201 Thin Film Chip Resistor Rohs Compliant Panasonic |
Configuration | Single Resistor | Single Resistor |
Category / Application | General Use | |
Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
Mounting / Packaging | 0201; 0201 | 0201 |
Resistance Range | 147 ohms |