RES CHAS MNT 25 OHM 10% 70W
25 Ohms ±10% 70W Wirewound Chassis Mount Resistor
Lingto Electronic Limited | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | MCRL007025R00KHB00 | 12M40-25-ND |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 25 ohms | 25 ohms |
Tolerance | 10 +/- % | 10 +/- % |
Power Rating | 70 watts | 70 watts |
Configuration | Single Resistor |