RES 124 OHM 0.1% 1/10W 0402
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 124R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES, 124R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | ERA-2VEB1240X | 10-ERA-2VEB1240XTR-ND | 67AH6528 |
Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 124R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic |
Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] |
Resistance Range | 124 ohms | 124 ohms | 124 ohms |
Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
Power Rating | 10 watts | 0.1000 watts | 0.0625 watts |