1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 10-ERA-2VEB1501XTR-ND | 67AH6537 |
Product Name | Chip Resistor - Surface Mount | Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic |
Configuration | Single Resistor | Single Resistor |
Category / Application | Automotive; General Use | |
Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
Tolerance | 0.1000 +/- % | 0.1000 +/- % |