RES CHAS MNT 0.33 OHM 5% 250W
RES CHAS MNT 0.33 OHM 5% 250W
Lingto Electronic Limited | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 1-1630024-3 | 1-1630024-3-ND |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
Technology / Construction | Wirewound | Wirewound |
Mounting / Packaging | Terminal Screw Type | Screw Terminals; Axial, Box |
Resistance Range | 0.3300 ohms | 0.3300 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 250 watts | 250 watts |