330 mOhms ±5% 60W Wirewound Chassis Mount Resistor
TE 60W R33 5% BRACKET
RES, R33, 60W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 1712-TE60BR33J-ND | TE60BR33J | 50AJ6754 |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, R33, 60W, Solder Lug, Wirewound; Resistance Te Connectivity |
Configuration | Single Resistor | Single Resistor | |
Category / Application | General Use | ||
Technology / Construction | Wirewound | Wirewound | Wirewound |
Mounting / Packaging | Radial, Tubular | Solder Lugs | |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |