RES CHAS MNT 670 UOHM 0.25%
670 µOhms ±0.25% Metal Element Chassis Mount Resistor
Lingto Electronic Limited | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | RSW-75-50 | 696-1873-ND |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
Technology / Construction | MetalAlloy | MetalAlloy |
Tolerance | 0.2500 +/- % | 0.2500 +/- % |
Configuration | Single Resistor | |
Category / Application | Current Sensing; General Use |