1.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES 1.2K OHM 0.1% 1/20W 0201
0201 Thin film chip resistor RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 10-ERA-1AEB122CCT-ND | ERA-1AEB122C | 84X1588 |
Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 0201 Thin Film Chip Resistor Rohs Compliant Panasonic |
Configuration | Single Resistor | Single Resistor | |
Category / Application | General Use | ||
Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | 0201 |
Tolerance | 0.1000 +/- % | 0.1000 +/- % |