500 Ohms ±10% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 500 OHM 10% 100W
DigiKey | Lingto Electronic Limited | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 12M59-500-ND | MCRL0100500R0KHB00 |
Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
Configuration | Single Resistor | |
Category / Application | General Use | |
Technology / Construction | Wirewound | Wirewound |
Mounting / Packaging | Module | |
Resistance Range | 500 ohms | 500 ohms |