39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
DigiKey | |
---|---|
Product Category | Resistors |
Product Number | 2019-CFS1/2CT52R390JTR-ND |
Product Name | Through Hole Resistors |
Configuration | Single Resistor |
Category / Application | General Use |
Technology / Construction | CarbonFilm |
Mounting / Packaging | Axial Leads; Axial |
Resistance Range | 39 ohms |