RES 8.87 OHM 1% 1/10W 0603 SMD
DigiKey | |
---|---|
Product Category | Resistors |
Product Number | 10-ERJ-S03F8R87VTR-ND |
Product Name | Chip Resistor - Surface Mount |
Configuration | Single Resistor |
Category / Application | Automotive; General Use |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | 0603; 0603 |
Resistance Range | 8.87 ohms |