Anaren, Inc.
Flanged Resistor
20-50RP
Suppliers
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Features:
- DC – 6.0 GHz
- 10 Watts
- BeO Ceramic
- Non-Nichrome Resistive Element
- Low VSWR
- 100% Tested
Supplier's Site
Technical Specifications
Product Category
|
Resistors |
Product Number
|
20-50RP |
Product Name
|
Flanged Resistor |
Configuration
|
Single Resistor
|
Category / Application
|
Mil/Instrumentation Resistive Products
|
Technology / Construction
|
Thick Film (Chip)
|
Resistance Range
|
50 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
General Use
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
2 suppliers
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
107 ohms
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details